Vishay Intertechnology, Inc. Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S821JRE7

Description
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S821JRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S821JRE7
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S821JRE7
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL20S821JRE7
Product Name Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details