Vishay Intertechnology, Inc. Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S821JRE6

Description
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S821JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S821JRE6
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S821JRE6
Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S821JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S821JRE6-ND
Through Hole Resistors RL20S821JRE6-ND
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S821JRE6 RL20S821JRE6-ND
Product Name Res Metal Film 820 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers