Vishay Intertechnology, Inc. Through Hole Resistors RL20S821JBSL

Description
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S821JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S821JBSL-ND
Through Hole Resistors RL20S821JBSL-ND
820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/2W 5% AXIAL - RL20S821JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 5% AXIAL
RL20S821JBSL
RES 820 OHM 1/2W 5% AXIAL RL20S821JBSL
RES 820ohm 1/2W 5% AXIAL

RES 820ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S821JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S821JBSL
Through Hole Resistors RL20S821JBSL
RES 820 OHM 1/2W 5% AXIAL

RES 820 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S821JBSL-ND RL20S821JBSL RL20S821JBSL
Product Name Through Hole Resistors RES 820 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details