Vishay Intertechnology, Inc. RES 820 OHM 1/2W 2% AXIAL RL20S821GRSL

Description
RES 820ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 2% AXIAL - RL20S821GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 2% AXIAL
RL20S821GRSL
RES 820 OHM 1/2W 2% AXIAL RL20S821GRSL
RES 820ohm 1/2W 2% AXIAL

RES 820ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S821GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S821GRSL-ND
Through Hole Resistors RL20S821GRSL-ND
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S821GRSL RL20S821GRSL-ND
Product Name RES 820 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers