Vishay Intertechnology, Inc. Through Hole Resistors RL20S821GBSL

Description
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S821GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S821GBSL-ND
Through Hole Resistors RL20S821GBSL-ND
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/2W 2% AXIAL - RL20S821GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 2% AXIAL
RL20S821GBSL
RES 820 OHM 1/2W 2% AXIAL RL20S821GBSL
RES 820ohm 1/2W 2% AXIAL

RES 820ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S821GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S821GBSL
Through Hole Resistors RL20S821GBSL
RES 820 OHM 1/2W 2% AXIAL

RES 820 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S821GBSL-ND RL20S821GBSL RL20S821GBSL
Product Name Through Hole Resistors RES 820 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers