Vishay Intertechnology, Inc. METAL FILM,1/2W,820,2%,T00,BULK RL20S821GB14

Description
METAL FILM,1/2W,820,2%,T00 ,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,820,2%,T00 ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,820,2%,T00,BULK - RL20S821GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,820,2%,T00,BULK
RL20S821GB14
METAL FILM,1/2W,820,2%,T00,BULK RL20S821GB14
METAL FILM,1/2W,820,2%,T00 ,BULK

METAL FILM,1/2W,820,2%,T00,BULK

Supplier's Site
Through Hole Resistors - 541-RL20S821GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S821GB14-ND
Through Hole Resistors 541-RL20S821GB14-ND
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S821GB14 541-RL20S821GB14-ND
Product Name METAL FILM,1/2W,820,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details