Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 2% AXIAL RL20S752GRSL

Description
RES 7.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 2% AXIAL - RL20S752GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 2% AXIAL
RL20S752GRSL
RES 7.5K OHM 1/2W 2% AXIAL RL20S752GRSL
RES 7.5Kohm 1/2W 2% AXIAL

RES 7.5Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S752GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S752GRSL-ND
Through Hole Resistors RL20S752GRSL-ND
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S752GRSL RL20S752GRSL-ND
Product Name RES 7.5K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details