Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 2% AXIAL RL20S752GR36

Description
RES 7.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 2% AXIAL - RL20S752GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 2% AXIAL
RL20S752GR36
RES 7.5K OHM 1/2W 2% AXIAL RL20S752GR36
RES 7.5Kohm 1/2W 2% AXIAL

RES 7.5Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S752GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S752GR36-ND
Through Hole Resistors RL20S752GR36-ND
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S752GR36 RL20S752GR36-ND
Product Name RES 7.5K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details