Vishay Intertechnology, Inc. Through Hole Resistors RL20S752GB14

Description
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S752GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S752GB14-ND
Through Hole Resistors RL20S752GB14-ND
7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 7.5K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S752GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.5K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S752GB14
Res Metal Film 7.5K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S752GB14
Res Metal Film 7.5K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 7.5K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S752GB14-ND RL20S752GB14
Product Name Through Hole Resistors Res Metal Film 7.5K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details