Vishay Intertechnology, Inc. RES 750 OHM 1/2W 2% AXIAL RL20S751GBSL

Description
RES 750ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 2% AXIAL - RL20S751GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 2% AXIAL
RL20S751GBSL
RES 750 OHM 1/2W 2% AXIAL RL20S751GBSL
RES 750ohm 1/2W 2% AXIAL

RES 750ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S751GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S751GBSL-ND
Through Hole Resistors RL20S751GBSL-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S751GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S751GBSL
Through Hole Resistors RL20S751GBSL
RES 750 OHM 1/2W 2% AXIAL

RES 750 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S751GBSL RL20S751GBSL-ND RL20S751GBSL
Product Name RES 750 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details