Vishay Intertechnology, Inc. RES 75 OHM 1/2W 5% AXIAL RL20S750JBSL

Description
RES 75ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 5% AXIAL - RL20S750JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 5% AXIAL
RL20S750JBSL
RES 75 OHM 1/2W 5% AXIAL RL20S750JBSL
RES 75ohm 1/2W 5% AXIAL

RES 75ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S750JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S750JBSL-ND
Through Hole Resistors RL20S750JBSL-ND
75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S750JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S750JBSL
Through Hole Resistors RL20S750JBSL
RES 75 OHM 1/2W 5% AXIAL

RES 75 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S750JBSL RL20S750JBSL-ND RL20S750JBSL
Product Name RES 75 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details