Vishay Intertechnology, Inc. RES 75 OHM 1/2W 2% AXIAL RL20S750GB14

Description
RES 75ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 2% AXIAL - RL20S750GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 2% AXIAL
RL20S750GB14
RES 75 OHM 1/2W 2% AXIAL RL20S750GB14
RES 75ohm 1/2W 2% AXIAL

RES 75ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S750GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S750GB14-ND
Through Hole Resistors RL20S750GB14-ND
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S750GB14 RL20S750GB14-ND
Product Name RES 75 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details