Vishay Intertechnology, Inc. RES 6.2 OHM 1/2W 5% AXIAL RL20S6R2JBSL

Description
RES 6.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/2W 5% AXIAL - RL20S6R2JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/2W 5% AXIAL
RL20S6R2JBSL
RES 6.2 OHM 1/2W 5% AXIAL RL20S6R2JBSL
RES 6.2ohm 1/2W 5% AXIAL

RES 6.2ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S6R2JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S6R2JBSL-ND
Through Hole Resistors RL20S6R2JBSL-ND
6.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S6R2JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S6R2JBSL
Through Hole Resistors RL20S6R2JBSL
RES 6.2 OHM 1/2W 5% AXIAL

RES 6.2 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S6R2JBSL RL20S6R2JBSL-ND RL20S6R2JBSL
Product Name RES 6.2 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details