Vishay Intertechnology, Inc. Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S683GRE5

Description
Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S683GRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S683GRE5
Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S683GRE5
Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RL20S683GRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S683GRE5TR-ND
Through Hole Resistors 541-RL20S683GRE5TR-ND
CMF-20 68K 2% T-00 RL20S683G RE5

CMF-20 68K 2% T-00 RL20S683G RE5

Buy Now Datasheet
Through Hole Resistors - 541-RL20S683GRE5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S683GRE5CT-ND
Through Hole Resistors 541-RL20S683GRE5CT-ND
CMF-20 68K 2% T-00 RL20S683G RE5

CMF-20 68K 2% T-00 RL20S683G RE5

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S683GRE5 541-RL20S683GRE5TR-ND
Product Name Res Metal Film 68K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details