Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 2% AXIAL RL20S682GBSL

Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 2% AXIAL - RL20S682GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 2% AXIAL
RL20S682GBSL
RES 6.8K OHM 1/2W 2% AXIAL RL20S682GBSL
RES 6.8Kohm 1/2W 2% AXIAL

RES 6.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S682GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S682GBSL-ND
Through Hole Resistors RL20S682GBSL-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S682GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S682GBSL
Through Hole Resistors RL20S682GBSL
RES 6.8K OHM 1/2W 2% AXIAL

RES 6.8K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S682GBSL RL20S682GBSL-ND RL20S682GBSL
Product Name RES 6.8K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details