METAL FILM,1/2W,6.8K,2%,T0
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL20S682GB14 | 541-RL20S682GB14-ND |
| Product Name | METAL FILM,1/2W,6.8K,2%,T00,BULK | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |