Vishay Intertechnology, Inc. RES 68 OHM 1/2W 5% AXIAL RL20S680JBSL

Description
RES 68ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 5% AXIAL - RL20S680JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 5% AXIAL
RL20S680JBSL
RES 68 OHM 1/2W 5% AXIAL RL20S680JBSL
RES 68ohm 1/2W 5% AXIAL

RES 68ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S680JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S680JBSL-ND
Through Hole Resistors RL20S680JBSL-ND
68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S680JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S680JBSL
Through Hole Resistors RL20S680JBSL
RES 68 OHM 1/2W 5% AXIAL

RES 68 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S680JBSL RL20S680JBSL-ND RL20S680JBSL
Product Name RES 68 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details