Vishay Intertechnology, Inc. Through Hole Resistors RL20S622GBSL

Description
6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S622GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S622GBSL-ND
Through Hole Resistors RL20S622GBSL-ND
6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.2K OHM 1/2W 2% AXIAL - RL20S622GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/2W 2% AXIAL
RL20S622GBSL
RES 6.2K OHM 1/2W 2% AXIAL RL20S622GBSL
RES 6.2Kohm 1/2W 2% AXIAL

RES 6.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S622GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S622GBSL
Through Hole Resistors RL20S622GBSL
RES 6.2K OHM 1/2W 2% AXIAL

RES 6.2K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S622GBSL-ND RL20S622GBSL RL20S622GBSL
Product Name Through Hole Resistors RES 6.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details