Vishay Intertechnology, Inc. Through Hole Resistors RL20S620GBSL

Description
62 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S620GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S620GBSL-ND
Through Hole Resistors RL20S620GBSL-ND
62 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62 OHM 1/2W 2% AXIAL - RL20S620GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/2W 2% AXIAL
RL20S620GBSL
RES 62 OHM 1/2W 2% AXIAL RL20S620GBSL
RES 62ohm 1/2W 2% AXIAL

RES 62ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S620GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S620GBSL
Through Hole Resistors RL20S620GBSL
RES 62 OHM 1/2W 2% AXIAL

RES 62 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S620GBSL-ND RL20S620GBSL RL20S620GBSL
Product Name Through Hole Resistors RES 62 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details