Vishay Intertechnology, Inc. RES 5.1 OHM 1/2W 5% AXIAL RL20S5R1JRSL

Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1/2W 5% AXIAL - RL20S5R1JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/2W 5% AXIAL
RL20S5R1JRSL
RES 5.1 OHM 1/2W 5% AXIAL RL20S5R1JRSL
RES 5.1ohm 1/2W 5% AXIAL

RES 5.1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S5R1JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S5R1JRSL-ND
Through Hole Resistors RL20S5R1JRSL-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S5R1JRSL RL20S5R1JRSL-ND
Product Name RES 5.1 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers