Vishay Intertechnology, Inc. RES 5.1 OHM 1/2W 5% AXIAL RL20S5R1JBSL

Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1/2W 5% AXIAL - RL20S5R1JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/2W 5% AXIAL
RL20S5R1JBSL
RES 5.1 OHM 1/2W 5% AXIAL RL20S5R1JBSL
RES 5.1ohm 1/2W 5% AXIAL

RES 5.1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S5R1JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S5R1JBSL-ND
Through Hole Resistors RL20S5R1JBSL-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S5R1JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S5R1JBSL
Through Hole Resistors RL20S5R1JBSL
RES 5.1 OHM 1/2W 5% AXIAL

RES 5.1 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S5R1JBSL RL20S5R1JBSL-ND RL20S5R1JBSL
Product Name RES 5.1 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details