Vishay Intertechnology, Inc. RES 5.1 OHM 1/2W 2% AXIAL RL20S5R1GRSL

Description
RES 5.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1/2W 2% AXIAL - RL20S5R1GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/2W 2% AXIAL
RL20S5R1GRSL
RES 5.1 OHM 1/2W 2% AXIAL RL20S5R1GRSL
RES 5.1ohm 1/2W 2% AXIAL

RES 5.1ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S5R1GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S5R1GRSL-ND
Through Hole Resistors RL20S5R1GRSL-ND
5.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S5R1GRSL RL20S5R1GRSL-ND
Product Name RES 5.1 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers