Vishay Intertechnology, Inc. RES 56K OHM 1/2W 2% AXIAL RL20S563GRSL

Description
RES 56Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 2% AXIAL - RL20S563GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 2% AXIAL
RL20S563GRSL
RES 56K OHM 1/2W 2% AXIAL RL20S563GRSL
RES 56Kohm 1/2W 2% AXIAL

RES 56Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S563GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S563GRSL-ND
Through Hole Resistors RL20S563GRSL-ND
56 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S563GRSL RL20S563GRSL-ND
Product Name RES 56K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers