Vishay Intertechnology, Inc. RES 56K OHM 1/2W 2% AXIAL RL20S563GBSL

Description
RES 56Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/2W 2% AXIAL - RL20S563GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/2W 2% AXIAL
RL20S563GBSL
RES 56K OHM 1/2W 2% AXIAL RL20S563GBSL
RES 56Kohm 1/2W 2% AXIAL

RES 56Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S563GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S563GBSL-ND
Through Hole Resistors RL20S563GBSL-ND
56 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S563GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S563GBSL
Through Hole Resistors RL20S563GBSL
RES 56K OHM 1/2W 2% AXIAL

RES 56K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S563GBSL RL20S563GBSL-ND RL20S563GBSL
Product Name RES 56K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details