Vishay Intertechnology, Inc. Through Hole Resistors RL20S562GRE5

Description
CMF-20 5.6K 2% T-00 RL20S562G RE
Request a Quote Datasheet
Description
CMF-20 5.6K 2% T-00 RL20S562G RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RL20S562GRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S562GRE5TR-ND
Through Hole Resistors 541-RL20S562GRE5TR-ND
CMF-20 5.6K 2% T-00 RL20S562G RE

CMF-20 5.6K 2% T-00 RL20S562G RE

Buy Now Datasheet
Through Hole Resistors - 541-RL20S562GRE5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S562GRE5CT-ND
Through Hole Resistors 541-RL20S562GRE5CT-ND
CMF-20 5.6K 2% T-00 RL20S562G RE

CMF-20 5.6K 2% T-00 RL20S562G RE

Buy Now Datasheet
Res Metal Film 5.6K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S562GRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.6K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S562GRE5
Res Metal Film 5.6K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S562GRE5
Res Metal Film 5.6K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.6K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RL20S562GRE5TR-ND RL20S562GRE5
Product Name Through Hole Resistors Res Metal Film 5.6K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details