Vishay Intertechnology, Inc. RES 560 OHM 1/2W 5% AXIAL RL20S561JBSL

Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 5% AXIAL - RL20S561JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 5% AXIAL
RL20S561JBSL
RES 560 OHM 1/2W 5% AXIAL RL20S561JBSL
RES 560ohm 1/2W 5% AXIAL

RES 560ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S561JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S561JBSL-ND
Through Hole Resistors RL20S561JBSL-ND
560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S561JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S561JBSL
Through Hole Resistors RL20S561JBSL
RES 560 OHM 1/2W 5% AXIAL

RES 560 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S561JBSL RL20S561JBSL-ND RL20S561JBSL
Product Name RES 560 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details