Vishay Intertechnology, Inc. RES 56 OHM 1/2W 2% AXIAL RL20S560GRE6

Description
RES 56ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/2W 2% AXIAL - RL20S560GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/2W 2% AXIAL
RL20S560GRE6
RES 56 OHM 1/2W 2% AXIAL RL20S560GRE6
RES 56ohm 1/2W 2% AXIAL

RES 56ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S560GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S560GRE6-ND
Through Hole Resistors RL20S560GRE6-ND
56 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S560GRE6 RL20S560GRE6-ND
Product Name RES 56 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details