Vishay Intertechnology, Inc. RES 510K OHM 1/2W 5% AXIAL RL20S514JB14

Description
RES 510Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/2W 5% AXIAL - RL20S514JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/2W 5% AXIAL
RL20S514JB14
RES 510K OHM 1/2W 5% AXIAL RL20S514JB14
RES 510Kohm 1/2W 5% AXIAL

RES 510Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S514JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S514JB14-ND
Through Hole Resistors RL20S514JB14-ND
510 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S514JB14 RL20S514JB14-ND
Product Name RES 510K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details