Vishay Intertechnology, Inc. RES 51K OHM 1/2W 2% AXIAL RL20S513GRSL

Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/2W 2% AXIAL - RL20S513GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/2W 2% AXIAL
RL20S513GRSL
RES 51K OHM 1/2W 2% AXIAL RL20S513GRSL
RES 51Kohm 1/2W 2% AXIAL

RES 51Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S513GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S513GRSL-ND
Through Hole Resistors RL20S513GRSL-ND
51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S513GRSL RL20S513GRSL-ND
Product Name RES 51K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details