Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 2% AXIAL RL20S512GRSL

Description
RES 5.1Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 2% AXIAL - RL20S512GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 2% AXIAL
RL20S512GRSL
RES 5.1K OHM 1/2W 2% AXIAL RL20S512GRSL
RES 5.1Kohm 1/2W 2% AXIAL

RES 5.1Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S512GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S512GRSL-ND
Through Hole Resistors RL20S512GRSL-ND
5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S512GRSL RL20S512GRSL-ND
Product Name RES 5.1K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details