Vishay Intertechnology, Inc. Metal Film Resistors - RL20S512GB14

Description
Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL20S512GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL20S512GB14
Metal Film Resistors - RL20S512GB14
Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2%

Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2%

Supplier's Site
Through Hole Resistors - 541-RL20S512GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S512GB14-ND
Through Hole Resistors 541-RL20S512GB14-ND
5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S512GB14 541-RL20S512GB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details