Vishay Intertechnology, Inc. RES 510 OHM 1/2W 2% AXIAL RL20S511GR36

Description
RES 510ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 2% AXIAL - RL20S511GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 2% AXIAL
RL20S511GR36
RES 510 OHM 1/2W 2% AXIAL RL20S511GR36
RES 510ohm 1/2W 2% AXIAL

RES 510ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S511GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S511GR36-ND
Through Hole Resistors RL20S511GR36-ND
510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S511GR36 RL20S511GR36-ND
Product Name RES 510 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers