Vishay Intertechnology, Inc. RES 510 OHM 1/2W 2% AXIAL RL20S511GBSL

Description
RES 510ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 2% AXIAL - RL20S511GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 2% AXIAL
RL20S511GBSL
RES 510 OHM 1/2W 2% AXIAL RL20S511GBSL
RES 510ohm 1/2W 2% AXIAL

RES 510ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S511GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S511GBSL-ND
Through Hole Resistors RL20S511GBSL-ND
510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S511GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S511GBSL
Through Hole Resistors RL20S511GBSL
RES 510 OHM 1/2W 2% AXIAL

RES 510 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S511GBSL RL20S511GBSL-ND RL20S511GBSL
Product Name RES 510 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details