Vishay Intertechnology, Inc. RES 51 OHM 1/2W 5% AXIAL RL20S510JB14

Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/2W 5% AXIAL - RL20S510JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 5% AXIAL
RL20S510JB14
RES 51 OHM 1/2W 5% AXIAL RL20S510JB14
RES 51ohm 1/2W 5% AXIAL

RES 51ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S510JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S510JB14-ND
Through Hole Resistors RL20S510JB14-ND
51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S510JB14 RL20S510JB14-ND
Product Name RES 51 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details