Vishay Intertechnology, Inc. Through Hole Resistors RL20S510GBSL

Description
51 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S510GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S510GBSL-ND
Through Hole Resistors RL20S510GBSL-ND
51 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51 OHM 1/2W 2% AXIAL - RL20S510GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/2W 2% AXIAL
RL20S510GBSL
RES 51 OHM 1/2W 2% AXIAL RL20S510GBSL
RES 51ohm 1/2W 2% AXIAL

RES 51ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S510GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S510GBSL
Through Hole Resistors RL20S510GBSL
RES 51 OHM 1/2W 2% AXIAL

RES 51 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S510GBSL-ND RL20S510GBSL RL20S510GBSL
Product Name Through Hole Resistors RES 51 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers