4.3 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 4.3ohm 1/2W 2% AXIAL
RES 4.3 OHM 1/2W 2% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S4R3GB14-ND | RL20S4R3GB14 | RL20S4R3GB14 |
| Product Name | Through Hole Resistors | RES 4.3 OHM 1/2W 2% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 4.3 ohms | 4.3 ohms | 4.3 ohms |