Vishay Intertechnology, Inc. Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S472JRE6

Description
Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S472JRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S472JRE6
Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S472JRE6
Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S472JRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S472JRE6-ND
Through Hole Resistors RL20S472JRE6-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S472JRE6 RL20S472JRE6-ND
Product Name Res Metal Film 4.7K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers