Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 5% AXIAL RL20S472JBSL

Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 5% AXIAL - RL20S472JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 5% AXIAL
RL20S472JBSL
RES 4.7K OHM 1/2W 5% AXIAL RL20S472JBSL
RES 4.7Kohm 1/2W 5% AXIAL

RES 4.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S472JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S472JBSL-ND
Through Hole Resistors RL20S472JBSL-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S472JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S472JBSL
Through Hole Resistors RL20S472JBSL
RES 4.7K OHM 1/2W 5% AXIAL

RES 4.7K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S472JBSL RL20S472JBSL-ND RL20S472JBSL
Product Name RES 4.7K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details