Vishay Intertechnology, Inc. Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S471JR36

Description
Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S471JR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S471JR36
Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S471JR36
Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S471JR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S471JR36-ND
Through Hole Resistors RL20S471JR36-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S471JR36 RL20S471JR36-ND
Product Name Res Metal Film 470 Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details