The RL20S471JBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed for military applications and qualified under MIL-R-10509 and MIL-PRF-22684 standards. It has a resistance value of 470 ohms with a tolerance of ±5%. The resistor is rated for a power dissipation of 0.50 watts at 70 °C and can operate within a temperature range of -65 °C to +175 °C. It features a very low noise level of -40 dB and a low voltage coefficient of 5 ppm/V, making it suitable for precision applications. The resistor is coated with flame retardant epoxy for enhanced moisture protection and is solderable, ensuring reliable connections in various environments. This product is ideal for engineers seeking reliable and precise resistors for military or high-performance applications.
RES 470ohm 1/2W 5% AXIAL
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 470 OHM 1/2W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S471JBSL | RL20S471JBSL-ND | RL20S471JBSL |
| Product Name | RES 470 OHM 1/2W 5% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor |