Vishay Intertechnology, Inc. Metal Film Resistors - RL20S471GRE6

Description
Metal Film Resistors - Through Hole 1/2watt 470ohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 470ohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL20S471GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL20S471GRE6
Metal Film Resistors - RL20S471GRE6
Metal Film Resistors - Through Hole 1/2watt 470ohms 2%

Metal Film Resistors - Through Hole 1/2watt 470ohms 2%

Supplier's Site
Through Hole Resistors - 541-RL20S471GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S471GRE6TR-ND
Through Hole Resistors 541-RL20S471GRE6TR-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL20S471GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S471GRE6CT-ND
Through Hole Resistors 541-RL20S471GRE6CT-ND
RES 470 OHM 1/2W 2% AXIAL

RES 470 OHM 1/2W 2% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S471GRE6 541-RL20S471GRE6TR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers