Vishay Intertechnology, Inc. RES 470 OHM 1/2W 2% AXIAL RL20S471GR36

Description
RES 470ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W 2% AXIAL - RL20S471GR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 2% AXIAL
RL20S471GR36
RES 470 OHM 1/2W 2% AXIAL RL20S471GR36
RES 470ohm 1/2W 2% AXIAL

RES 470ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S471GR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S471GR36-ND
Through Hole Resistors RL20S471GR36-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S471GR36 RL20S471GR36-ND
Product Name RES 470 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details