Vishay Intertechnology, Inc. Through Hole Resistors RL20S471GBSL

Description
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S471GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S471GBSL-ND
Through Hole Resistors RL20S471GBSL-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/2W 2% AXIAL - RL20S471GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W 2% AXIAL
RL20S471GBSL
RES 470 OHM 1/2W 2% AXIAL RL20S471GBSL
RES 470ohm 1/2W 2% AXIAL

RES 470ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S471GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S471GBSL
Through Hole Resistors RL20S471GBSL
RES 470 OHM 1/2W 2% AXIAL

RES 470 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S471GBSL-ND RL20S471GBSL RL20S471GBSL
Product Name Through Hole Resistors RES 470 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers