Vishay Intertechnology, Inc. RES 47 OHM 1/2W 5% AXIAL RL20S470JBSL

Description
RES 47ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 5% AXIAL - RL20S470JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 5% AXIAL
RL20S470JBSL
RES 47 OHM 1/2W 5% AXIAL RL20S470JBSL
RES 47ohm 1/2W 5% AXIAL

RES 47ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S470JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S470JBSL-ND
Through Hole Resistors RL20S470JBSL-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S470JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S470JBSL
Through Hole Resistors RL20S470JBSL
RES 47 OHM 1/2W 5% AXIAL

RES 47 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S470JBSL RL20S470JBSL-ND RL20S470JBSL
Product Name RES 47 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers