Vishay Intertechnology, Inc. RES 47 OHM 1/2W 2% AXIAL RL20S470GBSL

Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 2% AXIAL - RL20S470GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 2% AXIAL
RL20S470GBSL
RES 47 OHM 1/2W 2% AXIAL RL20S470GBSL
RES 47ohm 1/2W 2% AXIAL

RES 47ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S470GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S470GBSL-ND
Through Hole Resistors RL20S470GBSL-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S470GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S470GBSL
Through Hole Resistors RL20S470GBSL
RES 47 OHM 1/2W 2% AXIAL

RES 47 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S470GBSL RL20S470GBSL-ND RL20S470GBSL
Product Name RES 47 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details