Vishay Intertechnology, Inc. Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole RL20S470GB14

Description
Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole - RL20S470GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole
RL20S470GB14
Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole RL20S470GB14
Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole

Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RL20S470GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S470GB14-ND
Through Hole Resistors 541-RL20S470GB14-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 121971636 - Radwell International
Willingboro, NJ, United States
Resistor
121971636
Resistor 121971636
RESISTOR, AXIAL, 47 OHM ,1/2W, 2%, METAL FILM, 3.6X9.5MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 47 OHM ,1/2W, 2%, METAL FILM, 3.6X9.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RL20S470GB14 541-RL20S470GB14-ND 121971636
Product Name Res Metal Film 47 Ohm 2% 1/2W 200ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details