Vishay Intertechnology, Inc. RES 430K OHM 1/2W 2% AXIAL RL20S434GB14

Description
RES 430Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/2W 2% AXIAL - RL20S434GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/2W 2% AXIAL
RL20S434GB14
RES 430K OHM 1/2W 2% AXIAL RL20S434GB14
RES 430Kohm 1/2W 2% AXIAL

RES 430Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S434GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S434GB14-ND
Through Hole Resistors RL20S434GB14-ND
430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S434GB14 RL20S434GB14-ND
Product Name RES 430K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details