Vishay Intertechnology, Inc. RES 43K OHM 1/2W 2% AXIAL RL20S433GRSL

Description
RES 43Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/2W 2% AXIAL - RL20S433GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/2W 2% AXIAL
RL20S433GRSL
RES 43K OHM 1/2W 2% AXIAL RL20S433GRSL
RES 43Kohm 1/2W 2% AXIAL

RES 43Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S433GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S433GRSL-ND
Through Hole Resistors RL20S433GRSL-ND
43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S433GRSL RL20S433GRSL-ND
Product Name RES 43K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details