Vishay Intertechnology, Inc. Through Hole Resistors RL20S432JRSL

Description
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S432JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S432JRSL-ND
Through Hole Resistors RL20S432JRSL-ND
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.3K OHM 1/2W 5% AXIAL - RL20S432JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 1/2W 5% AXIAL
RL20S432JRSL
RES 4.3K OHM 1/2W 5% AXIAL RL20S432JRSL
RES 4.3Kohm 1/2W 5% AXIAL

RES 4.3Kohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S432JRSL-ND RL20S432JRSL
Product Name Through Hole Resistors RES 4.3K OHM 1/2W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details