Vishay Intertechnology, Inc. Through Hole Resistors RL20S432JB14

Description
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S432JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S432JB14-ND
Through Hole Resistors RL20S432JB14-ND
4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.3 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 4.3K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S432JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.3K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S432JB14
Res Metal Film 4.3K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S432JB14
Res Metal Film 4.3K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 4.3K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S432JB14-ND RL20S432JB14
Product Name Through Hole Resistors Res Metal Film 4.3K Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details